Vishay Intertechnology, Inc. RH5 1.5 kOhm 1.0% RH-51K500-10

Description
RH5 1.5 kOhm 1.0%
Request a Quote
Description
RH5 1.5 kOhm 1.0%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RH5 1.5 kOhm 1.0% - RH-51K500-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH5 1.5 kOhm 1.0%
RH-51K500-10
RH5 1.5 kOhm 1.0% RH-51K500-10
RH5 1.5 kOhm 1.0%

RH5 1.5 kOhm 1.0%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-51K500-10
Product Name RH5 1.5 kOhm 1.0%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details