Vishay Intertechnology, Inc. Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... RH-50200R0-10

Description
Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Request a Quote
Description
Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... - RH-50200R0-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
RH-50200R0-10
Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... RH-50200R0-10
Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...

Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-50200R0-10
Product Name Wirewound ResistorSeries:RH; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074080P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details