Vishay Intertechnology, Inc. Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... RH-50150R0-10

Description
Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Request a Quote
Description
Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... - RH-50150R0-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
RH-50150R0-10
Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te... RH-50150R0-10
Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...

Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-50150R0-10
Product Name Wirewound ResistorSeries:RH; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:50W; Te...
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details