Vishay Intertechnology, Inc. Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin... RH-2533R00-10

Description
Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin...
Request a Quote
Description
Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin... - RH-2533R00-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin...
RH-2533R00-10
Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin... RH-2533R00-10
Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin...

Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-2533R00-10
Product Name Power ResistorSeries:RH; Resistance:33ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Operatin...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details