Vishay Intertechnology, Inc. Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera... RH-251R500-10

Description
Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera...
Request a Quote
Description
Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera... - RH-251R500-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera...
RH-251R500-10
Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera... RH-251R500-10
Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera...

Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-251R500-10
Product Name Power ResistorSeries:RH; Resistance:1.5ohm; Resistance Tolerance:+/- 1%; Power Rating:25W; Tempera...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 457427 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details