Vishay Intertechnology, Inc. RH250 1.0 Ohm 1.0% RH-25010<1

Description
RH250 1.0 Ohm 1.0%
Request a Quote
Description
RH250 1.0 Ohm 1.0%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RH250 1.0 Ohm 1.0% - RH-25010<1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH250 1.0 Ohm 1.0%
RH-25010<1
RH250 1.0 Ohm 1.0% RH-25010<1
RH250 1.0 Ohm 1.0%

RH250 1.0 Ohm 1.0%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-25010<1
Product Name RH250 1.0 Ohm 1.0%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details