Vishay Intertechnology, Inc. Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera... RH-10R250010

Description
Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera...
Request a Quote
Description
Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera... - RH-10R250010 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera...
RH-10R250010
Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera... RH-10R250010
Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera...

Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-10R250010
Product Name Power ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance: 1%; Power Rating:12.5W; Tempera...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details