Vishay Intertechnology, Inc. Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;... RH-10R2500-10

Description
Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;...
Request a Quote
Description
Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;... - RH-10R2500-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;...
RH-10R2500-10
Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;... RH-10R2500-10
Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;...

Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-10R2500-10
Product Name Wirewound ResistorSeries:RH; Resistance:0.25ohm; Resistance Tolerance:+/- 1 %; Power Rating:12.5W;...
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details