Vishay Intertechnology, Inc. RH10 700 Ohm 1.0% RH-10700R0-10

Description
RH10 700 Ohm 1.0%
Request a Quote
Description
RH10 700 Ohm 1.0%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RH10 700 Ohm 1.0% - RH-10700R0-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH10 700 Ohm 1.0%
RH-10700R0-10
RH10 700 Ohm 1.0% RH-10700R0-10
RH10 700 Ohm 1.0%

RH10 700 Ohm 1.0%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-10700R0-10
Product Name RH10 700 Ohm 1.0%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details