Manufacturer: Vishay
Win Source Part Number: 1092223-RGP20D-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: GP20
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GP20, 2 PIN Product overview: RGP20D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP20D-E3/73 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1092223-RGP20D-E3/73 | 280-RGP20D-E3/73 |
| Product Name | Diodes, Rectifiers - Single - RGP20D-E3/73 | 2A 200V Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 200 volts | |
| IR | 0.0050 mA |