Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720097-RGP20A-E3/54
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: GP20
Status: Obsolete
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: RGP20A
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 2A
Current - Reverse Leakage at Vr: 5μA at 50V
Rectifier Diode, 1 Element, 2A, 50V V(RRM) Product overview: RGP20A-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP20A-E3/54 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 720097-RGP20A-E3/54 | 280-RGP20A-E3/54 |
| Product Name | Diodes, Rectifiers - Single - RGP20A-E3/54 | 2A 50V Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 50 volts | |
| IR | 0.0050 mA |