Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088312-RGL41J75
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RGL41J75RGL41J/75;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Surge Current: 30 A
Recovery Time: 250 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088312-RGL41J75 |
| Product Name | OEM Parts - OEM Parts (O - R) - RGL41J75 |