Vishay Intertechnology, Inc. 600V 1A Diode and Rectifier RGL41J-7002E3/97

Description
DIODE GEN PURP 600V 1A DO213AB Product overview: RGL41J-7002E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-7002E3/97 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 600V 1A DO213AB Product overview: RGL41J-7002E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-7002E3/97 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-RGL41J-7002E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-RGL41J-7002E3/97
600V 1A Diode and Rectifier 280-RGL41J-7002E3/97
DIODE GEN PURP 600V 1A DO213AB Product overview: RGL41J-7002E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-7002E3/97 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO213AB Product overview: RGL41J-7002E3/97 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41J-7002E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RGL41J-7002E3/97 - 891693-RGL41J-7002E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL41J-7002E3/97
891693-RGL41J-7002E3/97
Diodes, Rectifiers - Single - RGL41J-7002E3/97 891693-RGL41J-7002E3/97
Manufacturer: Vishay Win Source Part Number: 891693-RGL41J-7002E3 /97 Features: Diode Standard 600 V 1A Surface Mount DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 891693-RGL41J-7002E3/97
Features: Diode Standard 600 V 1A Surface Mount DO-213AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-RGL41J-7002E3/97 891693-RGL41J-7002E3/97
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - RGL41J-7002E3/97
Package Tape & Reel
Unlock Full Specs
to access all available technical data