Vishay Intertechnology, Inc. OEM Parts - OEM Parts (O - R) - RFW-D100 RFW-D100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088281-RFW-D100 Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 44 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 10 mm RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088281-RFW-D100 Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 44 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 10 mm RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RFW-D100 - 1088281-RFW-D100 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RFW-D100
1088281-RFW-D100
OEM Parts - OEM Parts (O - R) - RFW-D100 1088281-RFW-D100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088281-RFW-D100 Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 44 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 10 mm RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088281-RFW-D100
Length: 10 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 44
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 10 mm
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1088281-RFW-D100
Product Name OEM Parts - OEM Parts (O - R) - RFW-D100
Unlock Full Specs
to access all available technical data