Vishay Intertechnology, Inc. Silicon Capacitors RFCS04021000CBTT1

Description
1pF Silicon Capacitor 50V 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF Silicon Capacitor 50V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Capacitors - 909-1037-2-ND - DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
909-1037-2-ND
Silicon Capacitors 909-1037-2-ND
1pF Silicon Capacitor 50V 0402 (1005 Metric)

1pF Silicon Capacitor 50V 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Rf, 1Pf, 50V, 0.1Pf, 0402 [1005 Metric]; Capacitance Vishay - 64T3929 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 1Pf, 50V, 0.1Pf, 0402 [1005 Metric]; Capacitance Vishay
64T3929
Capacitor Rf, 1Pf, 50V, 0.1Pf, 0402 [1005 Metric]; Capacitance Vishay 64T3929
CAPACITOR RF, 1PF, 50V, 0.1pF, 0402 [1005 Metric]; Capacitance:1pF; Voltage Rating:50V; Product Range:RFCS Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF, 1PF, 50V, 0.1pF, 0402 [1005 Metric]; Capacitance:1pF; Voltage Rating:50V; Product Range:RFCS Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Silicon Capacitors - RFCS04021000CBTT1 - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
RFCS04021000CBTT1
Silicon Capacitors RFCS04021000CBTT1
CAP SILICON 1PF 50V 0402

CAP SILICON 1PF 50V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 909-1037-2-ND 64T3929 RFCS04021000CBTT1
Product Name Silicon Capacitors Capacitor Rf, 1Pf, 50V, 0.1Pf, 0402 [1005 Metric]; Capacitance Vishay Silicon Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details