Vishay Intertechnology, Inc. RES 3.2 OHM 30W 1% AXIAL LUGS RER75F3R20RCSL

Description
RES 3.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2 OHM 30W 1% AXIAL LUGS - RER75F3R20RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2 OHM 30W 1% AXIAL LUGS
RER75F3R20RCSL
RES 3.2 OHM 30W 1% AXIAL LUGS RER75F3R20RCSL
RES 3.2ohm 30W 1% AXIAL LUGS

RES 3.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R20RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R20RCSL-ND
Chassis Mount Resistors RER75F3R20RCSL-ND
3.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3R20RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R20RCSL
Chassis Mount Resistors RER75F3R20RCSL
RES CHAS MNT 3.2 OHM 1% 30W

RES CHAS MNT 3.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R20RCSL RER75F3R20RCSL-ND RER75F3R20RCSL
Product Name RES 3.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.2 ohms 3.2 ohms 3.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details