Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3R01RC02

Description
3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER75F3R01RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER75F3R01RC02-ND
Chassis Mount Resistors 541-RER75F3R01RC02-ND
3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 30W 1% AXIAL LUGS - RER75F3R01RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 30W 1% AXIAL LUGS
RER75F3R01RC02
RES 3.01 OHM 30W 1% AXIAL LUGS RER75F3R01RC02
RES 3.01ohm 30W 1% AXIAL LUGS

RES 3.01ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R01RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R01RC02
Chassis Mount Resistors RER75F3R01RC02
RES CHAS MNT 3.01 OHM 1% 30W

RES CHAS MNT 3.01 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER75F3R01RC02-ND RER75F3R01RC02 RER75F3R01RC02
Product Name Chassis Mount Resistors RES 3.01 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers