Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3R01MCSL

Description
3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3R01MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R01MCSL-ND
Chassis Mount Resistors RER75F3R01MCSL-ND
3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01 OHM 30W 1% AXIAL LUGS - RER75F3R01MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 30W 1% AXIAL LUGS
RER75F3R01MCSL
RES 3.01 OHM 30W 1% AXIAL LUGS RER75F3R01MCSL
RES 3.01ohm 30W 1% AXIAL LUGS

RES 3.01ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R01MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R01MCSL
Chassis Mount Resistors RER75F3R01MCSL
RES CHAS MNT 3.01 OHM 1% 30W

RES CHAS MNT 3.01 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R01MCSL-ND RER75F3R01MCSL RER75F3R01MCSL
Product Name Chassis Mount Resistors RES 3.01 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details