Vishay Intertechnology, Inc. RES 3 OHM 30W 1% AXIAL LUGS RER75F3R00RCSL

Description
RES 3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 30W 1% AXIAL LUGS - RER75F3R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 30W 1% AXIAL LUGS
RER75F3R00RCSL
RES 3 OHM 30W 1% AXIAL LUGS RER75F3R00RCSL
RES 3ohm 30W 1% AXIAL LUGS

RES 3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R00RCSL-ND
Chassis Mount Resistors RER75F3R00RCSL-ND
3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R00RCSL
Chassis Mount Resistors RER75F3R00RCSL
RES CHAS MNT 3 OHM 1% 30W

RES CHAS MNT 3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R00RCSL RER75F3R00RCSL-ND RER75F3R00RCSL
Product Name RES 3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details