39.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 39.2K OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F3922MC02-ND | RER75F3922MC02 | RER75F3922MC02 |
| Product Name | Chassis Mount Resistors | Resistor-Misc | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 1 +/- % | 1 +/- % |