Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3921RCSL

Description
3.92 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.92 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3921RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3921RCSL-ND
Chassis Mount Resistors RER75F3921RCSL-ND
3.92 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.92 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.92K OHM 30W 1% AXIAL LUGS - RER75F3921RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 30W 1% AXIAL LUGS
RER75F3921RCSL
RES 3.92K OHM 30W 1% AXIAL LUGS RER75F3921RCSL
RES 3.92Kohm 30W 1% AXIAL LUGS

RES 3.92Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3921RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3921RCSL
Chassis Mount Resistors RER75F3921RCSL
RES CHAS MNT 3.92K OHM 1% 30W

RES CHAS MNT 3.92K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3921RCSL-ND RER75F3921RCSL RER75F3921RCSL
Product Name Chassis Mount Resistors RES 3.92K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers