Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3920RC02

Description
392 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3920RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3920RC02-ND
Chassis Mount Resistors RER75F3920RC02-ND
392 Ohms ±1% 30W Wirewound Chassis Mount Resistor

392 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
WW CHASSIS MT,30W,392,1%,30PPM,R/.01%,BULK - RER75F3920RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
WW CHASSIS MT,30W,392,1%,30PPM,R/.01%,BULK
RER75F3920RC02
WW CHASSIS MT,30W,392,1%,30PPM,R/.01%,BULK RER75F3920RC02
WW CHASSIS MT,30W,392,1%,30PPM, R/.01%,BULK

WW CHASSIS MT,30W,392,1%,30PPM,R/.01%,BULK

Supplier's Site
Chassis Mount Resistors - RER75F3920RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3920RC02
Chassis Mount Resistors RER75F3920RC02
RES CHAS MNT 392 OHM 1% 30W

RES CHAS MNT 392 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3920RC02-ND RER75F3920RC02 RER75F3920RC02
Product Name Chassis Mount Resistors WW CHASSIS MT,30W,392,1%,30PPM,R/.01%,BULK Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details