Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3832RC02

Description
38.3 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
38.3 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3832RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3832RC02-ND
Chassis Mount Resistors RER75F3832RC02-ND
38.3 kOhms ±1% 30W Wirewound Chassis Mount Resistor

38.3 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 38.3K OHM 30W 1% AXIAL LUGS - RER75F3832RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 30W 1% AXIAL LUGS
RER75F3832RC02
RES 38.3K OHM 30W 1% AXIAL LUGS RER75F3832RC02
RES 38.3Kohm 30W 1% AXIAL LUGS

RES 38.3Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3832RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3832RC02
Chassis Mount Resistors RER75F3832RC02
RES CHAS MNT 38.3K OHM 1% 30W

RES CHAS MNT 38.3K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3832RC02-ND RER75F3832RC02 RER75F3832RC02
Product Name Chassis Mount Resistors RES 38.3K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details