Vishay Intertechnology, Inc. RES 37.4 OHM 30W 1% AXIAL LUGS RER75F37R4MCSL

Description
RES 37.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 37.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 30W 1% AXIAL LUGS - RER75F37R4MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 30W 1% AXIAL LUGS
RER75F37R4MCSL
RES 37.4 OHM 30W 1% AXIAL LUGS RER75F37R4MCSL
RES 37.4ohm 30W 1% AXIAL LUGS

RES 37.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F37R4MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F37R4MCSL-ND
Chassis Mount Resistors RER75F37R4MCSL-ND
37.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F37R4MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F37R4MCSL
Chassis Mount Resistors RER75F37R4MCSL
RES CHAS MNT 37.4 OHM 1% 30W

RES CHAS MNT 37.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F37R4MCSL RER75F37R4MCSL-ND RER75F37R4MCSL
Product Name RES 37.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details