Vishay Intertechnology, Inc. RES 3.74K OHM 30W 1% AXIAL LUGS RER75F3741RC02

Description
RES 3.74Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.74Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 30W 1% AXIAL LUGS - RER75F3741RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 30W 1% AXIAL LUGS
RER75F3741RC02
RES 3.74K OHM 30W 1% AXIAL LUGS RER75F3741RC02
RES 3.74Kohm 30W 1% AXIAL LUGS

RES 3.74Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3741RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3741RC02-ND
Chassis Mount Resistors RER75F3741RC02-ND
3.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3741RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3741RC02
Chassis Mount Resistors RER75F3741RC02
RES CHAS MNT 3.74K OHM 1% 30W

RES CHAS MNT 3.74K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3741RC02 RER75F3741RC02-ND RER75F3741RC02
Product Name RES 3.74K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details