Vishay Intertechnology, Inc. Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange RER75F36R5RC02

Description
Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange - RER75F36R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
RER75F36R5RC02
Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange RER75F36R5RC02
Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER75F36R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F36R5RC02-ND
Chassis Mount Resistors RER75F36R5RC02-ND
36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F36R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F36R5RC02
Chassis Mount Resistors RER75F36R5RC02
RES CHAS MNT 36.5 OHM 1% 30W

RES CHAS MNT 36.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F36R5RC02 RER75F36R5RC02-ND RER75F36R5RC02
Product Name Res Wirewound 36.5 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers