Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F36R5MC02

Description
36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F36R5MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F36R5MC02-ND
Chassis Mount Resistors RER75F36R5MC02-ND
36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

36.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 36.5 OHM 30W 1% AXIAL LUGS - RER75F36R5MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 30W 1% AXIAL LUGS
RER75F36R5MC02
RES 36.5 OHM 30W 1% AXIAL LUGS RER75F36R5MC02
RES 36.5ohm 30W 1% AXIAL LUGS

RES 36.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F36R5MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F36R5MC02
Chassis Mount Resistors RER75F36R5MC02
RES CHAS MNT 36.5 OHM 1% 30W

RES CHAS MNT 36.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F36R5MC02-ND RER75F36R5MC02 RER75F36R5MC02
Product Name Chassis Mount Resistors RES 36.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details