Vishay Intertechnology, Inc. RES 36.5K OHM 30W 1% AXIAL LUGS RER75F3652RC02

Description
RES 36.5Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 36.5Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 30W 1% AXIAL LUGS - RER75F3652RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 30W 1% AXIAL LUGS
RER75F3652RC02
RES 36.5K OHM 30W 1% AXIAL LUGS RER75F3652RC02
RES 36.5Kohm 30W 1% AXIAL LUGS

RES 36.5Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3652RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3652RC02-ND
Chassis Mount Resistors RER75F3652RC02-ND
36.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

36.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3652RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3652RC02
Chassis Mount Resistors RER75F3652RC02
RES CHAS MNT 36.5K OHM 1% 30W

RES CHAS MNT 36.5K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3652RC02 RER75F3652RC02-ND RER75F3652RC02
Product Name RES 36.5K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers