Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F34R8RC02

Description
34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F34R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F34R8RC02-ND
Chassis Mount Resistors RER75F34R8RC02-ND
34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

34.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F34R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F34R8RC02
Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F34R8RC02
Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F34R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F34R8RC02
Chassis Mount Resistors RER75F34R8RC02
RES CHAS MNT 34.8 OHM 1% 30W

RES CHAS MNT 34.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F34R8RC02-ND RER75F34R8RC02 RER75F34R8RC02
Product Name Chassis Mount Resistors Res Wirewound 34.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details