Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3482RCSL

Description
34.8 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
34.8 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3482RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3482RCSL-ND
Chassis Mount Resistors RER75F3482RCSL-ND
34.8 kOhms ±1% 30W Wirewound Chassis Mount Resistor

34.8 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 34.8K OHM 30W 1% AXIAL LUGS - RER75F3482RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 30W 1% AXIAL LUGS
RER75F3482RCSL
RES 34.8K OHM 30W 1% AXIAL LUGS RER75F3482RCSL
RES 34.8Kohm 30W 1% AXIAL LUGS

RES 34.8Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3482RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3482RCSL
Chassis Mount Resistors RER75F3482RCSL
RES CHAS MNT 34.8K OHM 1% 30W

RES CHAS MNT 34.8K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3482RCSL-ND RER75F3482RCSL RER75F3482RCSL
Product Name Chassis Mount Resistors RES 34.8K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details