Vishay Intertechnology, Inc. RES 34K OHM 30W 1% AXIAL LUGS RER75F3402MCSL

Description
RES 34Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 34Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 30W 1% AXIAL LUGS - RER75F3402MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 30W 1% AXIAL LUGS
RER75F3402MCSL
RES 34K OHM 30W 1% AXIAL LUGS RER75F3402MCSL
RES 34Kohm 30W 1% AXIAL LUGS

RES 34Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3402MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3402MCSL-ND
Chassis Mount Resistors RER75F3402MCSL-ND
34 kOhms ±1% 30W Wirewound Chassis Mount Resistor

34 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3402MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3402MCSL
Chassis Mount Resistors RER75F3402MCSL
RES CHAS MNT 34K OHM 1% 30W

RES CHAS MNT 34K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3402MCSL RER75F3402MCSL-ND RER75F3402MCSL
Product Name RES 34K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers