Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F33R2RCSL

Description
33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F33R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F33R2RCSL-ND
Chassis Mount Resistors RER75F33R2RCSL-ND
33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 33.2 OHM 30W 1% AXIAL LUGS - RER75F33R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 30W 1% AXIAL LUGS
RER75F33R2RCSL
RES 33.2 OHM 30W 1% AXIAL LUGS RER75F33R2RCSL
RES 33.2ohm 30W 1% AXIAL LUGS

RES 33.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F33R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F33R2RCSL
Chassis Mount Resistors RER75F33R2RCSL
RES CHAS MNT 33.2 OHM 1% 30W

RES CHAS MNT 33.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F33R2RCSL-ND RER75F33R2RCSL RER75F33R2RCSL
Product Name Chassis Mount Resistors RES 33.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers