Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3321RCSL

Description
3.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3321RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3321RCSL-ND
Chassis Mount Resistors RER75F3321RCSL-ND
3.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.32K OHM 30W 1% AXIAL LUGS - RER75F3321RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 30W 1% AXIAL LUGS
RER75F3321RCSL
RES 3.32K OHM 30W 1% AXIAL LUGS RER75F3321RCSL
RES 3.32Kohm 30W 1% AXIAL LUGS

RES 3.32Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3321RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3321RCSL
Chassis Mount Resistors RER75F3321RCSL
RES CHAS MNT 3.32K OHM 1% 30W

RES CHAS MNT 3.32K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3321RCSL-ND RER75F3321RCSL RER75F3321RCSL
Product Name Chassis Mount Resistors RES 3.32K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers