The RER75F3320RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 332 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER75F3320RCSL is suitable for applications requiring high reliability and performance under extreme conditions.
332 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES 332ohm 30W 1% AXIAL LUGS
RES CHAS MNT 332 OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F3320RCSL-ND | RER75F3320RCSL | RER75F3320RCSL |
| Product Name | Chassis Mount Resistors | RES 332 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 332 ohms | 332 ohms | 332 ohms |