Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3320RC02

Description
332 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
332 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3320RC02-ND
Chassis Mount Resistors RER75F3320RC02-ND
332 Ohms ±1% 30W Wirewound Chassis Mount Resistor

332 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 332 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F3320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F3320RC02
Res Wirewound 332 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F3320RC02
Res Wirewound 332 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 332 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F3320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3320RC02
Chassis Mount Resistors RER75F3320RC02
RES CHAS MNT 332 OHM 1% 30W

RES CHAS MNT 332 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3320RC02-ND RER75F3320RC02 RER75F3320RC02
Product Name Chassis Mount Resistors Res Wirewound 332 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers