Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F32R4RCSL

Description
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F32R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F32R4RCSL-ND
Chassis Mount Resistors RER75F32R4RCSL-ND
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 32.4 OHM 30W 1% AXIAL LUGS - RER75F32R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 30W 1% AXIAL LUGS
RER75F32R4RCSL
RES 32.4 OHM 30W 1% AXIAL LUGS RER75F32R4RCSL
RES 32.4ohm 30W 1% AXIAL LUGS

RES 32.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F32R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F32R4RCSL
Chassis Mount Resistors RER75F32R4RCSL
RES CHAS MNT 32.4 OHM 1% 30W

RES CHAS MNT 32.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F32R4RCSL-ND RER75F32R4RCSL RER75F32R4RCSL
Product Name Chassis Mount Resistors RES 32.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details