Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F32R4RC02

Description
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F32R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F32R4RC02-ND
Chassis Mount Resistors RER75F32R4RC02-ND
32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 32.4 OHM 30W 1% AXIAL LUGS - RER75F32R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 30W 1% AXIAL LUGS
RER75F32R4RC02
RES 32.4 OHM 30W 1% AXIAL LUGS RER75F32R4RC02
RES 32.4ohm 30W 1% AXIAL LUGS

RES 32.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F32R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F32R4RC02
Chassis Mount Resistors RER75F32R4RC02
RES CHAS MNT 32.4 OHM 1% 30W

RES CHAS MNT 32.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F32R4RC02-ND RER75F32R4RC02 RER75F32R4RC02
Product Name Chassis Mount Resistors RES 32.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
3 suppliers