Vishay Intertechnology, Inc. RES 3.16K OHM 30W 1% AXIAL LUGS RER75F3161RCSL

Description
RES 3.16Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 30W 1% AXIAL LUGS - RER75F3161RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 30W 1% AXIAL LUGS
RER75F3161RCSL
RES 3.16K OHM 30W 1% AXIAL LUGS RER75F3161RCSL
RES 3.16Kohm 30W 1% AXIAL LUGS

RES 3.16Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3161RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3161RCSL-ND
Chassis Mount Resistors RER75F3161RCSL-ND
3.16 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.16 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3161RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3161RCSL
Chassis Mount Resistors RER75F3161RCSL
RES CHAS MNT 3.16K OHM 1% 30W

RES CHAS MNT 3.16K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3161RCSL RER75F3161RCSL-ND RER75F3161RCSL
Product Name RES 3.16K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details