Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F30R1RC02

Description
30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F30R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F30R1RC02-ND
Chassis Mount Resistors RER75F30R1RC02-ND
30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.1 OHM 30W 1% AXIAL LUGS - RER75F30R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 30W 1% AXIAL LUGS
RER75F30R1RC02
RES 30.1 OHM 30W 1% AXIAL LUGS RER75F30R1RC02
RES 30.1ohm 30W 1% AXIAL LUGS

RES 30.1ohm 30W 1% AXIAL LUGS

Supplier's Site
30.1 OHM 30W Resistor - 54-RER75F30R1RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.1 OHM 30W Resistor
54-RER75F30R1RC02
30.1 OHM 30W Resistor 54-RER75F30R1RC02
RES CHAS MNT 30.1 OHM 1% 30W Product overview: RER75F30R1RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F30R1RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 30.1 OHM 1% 30W Product overview: RER75F30R1RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F30R1RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER75F30R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F30R1RC02
Chassis Mount Resistors RER75F30R1RC02
RES CHAS MNT 30.1 OHM 1% 30W

RES CHAS MNT 30.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER75F30R1RC02-ND RER75F30R1RC02 54-RER75F30R1RC02 RER75F30R1RC02
Product Name Chassis Mount Resistors RES 30.1 OHM 30W 1% AXIAL LUGS 30.1 OHM 30W Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Axial, Box Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers