Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F30R1MC02

Description
30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F30R1MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F30R1MC02-ND
Chassis Mount Resistors RER75F30R1MC02-ND
30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.1 OHM 30W 1% AXIAL LUGS - RER75F30R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 30W 1% AXIAL LUGS
RER75F30R1MC02
RES 30.1 OHM 30W 1% AXIAL LUGS RER75F30R1MC02
RES 30.1ohm 30W 1% AXIAL LUGS

RES 30.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F30R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F30R1MC02
Chassis Mount Resistors RER75F30R1MC02
RES CHAS MNT 30.1 OHM 1% 30W

RES CHAS MNT 30.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F30R1MC02-ND RER75F30R1MC02 RER75F30R1MC02
Product Name Chassis Mount Resistors RES 30.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers