Vishay Intertechnology, Inc. RES 30.1K OHM 30W 1% AXIAL LUGS RER75F3012RCSL

Description
RES 30.1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30.1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 30W 1% AXIAL LUGS - RER75F3012RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 30W 1% AXIAL LUGS
RER75F3012RCSL
RES 30.1K OHM 30W 1% AXIAL LUGS RER75F3012RCSL
RES 30.1Kohm 30W 1% AXIAL LUGS

RES 30.1Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3012RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3012RCSL-ND
Chassis Mount Resistors RER75F3012RCSL-ND
30.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

30.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3012RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3012RCSL
Chassis Mount Resistors RER75F3012RCSL
RES CHAS MNT 30.1K OHM 1% 30W

RES CHAS MNT 30.1K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3012RCSL RER75F3012RCSL-ND RER75F3012RCSL
Product Name RES 30.1K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details