Vishay Intertechnology, Inc. RES 3.01K OHM 30W 1% AXIAL LUGS RER75F3011RC02

Description
RES 3.01Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.01Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 30W 1% AXIAL LUGS - RER75F3011RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 30W 1% AXIAL LUGS
RER75F3011RC02
RES 3.01K OHM 30W 1% AXIAL LUGS RER75F3011RC02
RES 3.01Kohm 30W 1% AXIAL LUGS

RES 3.01Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3011RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3011RC02-ND
Chassis Mount Resistors RER75F3011RC02-ND
3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3011RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3011RC02
Chassis Mount Resistors RER75F3011RC02
RES CHAS MNT 3.01K OHM 1% 30W

RES CHAS MNT 3.01K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3011RC02 RER75F3011RC02-ND RER75F3011RC02
Product Name RES 3.01K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 6661673 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details