Vishay Intertechnology, Inc. RES 3.01K OHM 30W 1% AXIAL LUGS RER75F3011PCSL

Description
RES 3.01Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.01Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 30W 1% AXIAL LUGS - RER75F3011PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 30W 1% AXIAL LUGS
RER75F3011PCSL
RES 3.01K OHM 30W 1% AXIAL LUGS RER75F3011PCSL
RES 3.01Kohm 30W 1% AXIAL LUGS

RES 3.01Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3011PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3011PCSL-ND
Chassis Mount Resistors RER75F3011PCSL-ND
3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3011PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3011PCSL
Chassis Mount Resistors RER75F3011PCSL
RES CHAS MNT 3.01K OHM 1% 30W

RES CHAS MNT 3.01K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3011PCSL RER75F3011PCSL-ND RER75F3011PCSL
Product Name RES 3.01K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers