Vishay Intertechnology, Inc. Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F2R74RC02

Description
Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER75F2R74RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER75F2R74RC02
Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F2R74RC02
Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F2R74RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R74RC02-ND
Chassis Mount Resistors RER75F2R74RC02-ND
2.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2R74RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R74RC02
Chassis Mount Resistors RER75F2R74RC02
RES CHAS MNT 2.74 OHM 1% 30W

RES CHAS MNT 2.74 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R74RC02 RER75F2R74RC02-ND RER75F2R74RC02
Product Name Res Wirewound 2.74 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details