Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2R65RC02

Description
2.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Description
2.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER75F2R65RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. With a power rating of 30 watts at 25 °C, it has a resistance value of 2.65 ohms and a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. Engineers considering this product should note its robust construction and military-grade specifications, which may be critical for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The RER75F2R65RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. With a power rating of 30 watts at 25 °C, it has a resistance value of 2.65 ohms and a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. Engineers considering this product should note its robust construction and military-grade specifications, which may be critical for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2R65RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R65RC02-ND
Chassis Mount Resistors RER75F2R65RC02-ND
2.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.65 OHM 30W 1% AXIAL LUGS - RER75F2R65RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.65 OHM 30W 1% AXIAL LUGS
RER75F2R65RC02
RES 2.65 OHM 30W 1% AXIAL LUGS RER75F2R65RC02
RES 2.65ohm 30W 1% AXIAL LUGS

RES 2.65ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2R65RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R65RC02
Chassis Mount Resistors RER75F2R65RC02
RES CHAS MNT 2.65 OHM 1% 30W

RES CHAS MNT 2.65 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R65RC02-ND RER75F2R65RC02 RER75F2R65RC02
Product Name Chassis Mount Resistors RES 2.65 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.65 ohms 2.65 ohms 2.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers