Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2R61RC02

Description
2.61 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.61 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2R61RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R61RC02-ND
Chassis Mount Resistors RER75F2R61RC02-ND
2.61 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.61 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 2.61 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER75F2R61RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.61 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER75F2R61RC02
Res Wirewound 2.61 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F2R61RC02
Res Wirewound 2.61 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.61 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F2R61RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R61RC02
Chassis Mount Resistors RER75F2R61RC02
RES CHAS MNT 2.61 OHM 1% 30W

RES CHAS MNT 2.61 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R61RC02-ND RER75F2R61RC02 RER75F2R61RC02
Product Name Chassis Mount Resistors Res Wirewound 2.61 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.61 ohms 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details