Vishay Intertechnology, Inc. RES 2.37 OHM 30W 1% AXIAL LUGS RER75F2R37MCSL

Description
RES 2.37ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.37ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 30W 1% AXIAL LUGS - RER75F2R37MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 30W 1% AXIAL LUGS
RER75F2R37MCSL
RES 2.37 OHM 30W 1% AXIAL LUGS RER75F2R37MCSL
RES 2.37ohm 30W 1% AXIAL LUGS

RES 2.37ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2R37MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R37MCSL-ND
Chassis Mount Resistors RER75F2R37MCSL-ND
2.37 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.37 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2R37MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R37MCSL
Chassis Mount Resistors RER75F2R37MCSL
RES CHAS MNT 2.37 OHM 1% 30W

RES CHAS MNT 2.37 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R37MCSL RER75F2R37MCSL-ND RER75F2R37MCSL
Product Name RES 2.37 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details