Vishay Intertechnology, Inc. RES 2.2 OHM 30W 1% AXIAL LUGS RER75F2R20RC02

Description
RES 2.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 30W 1% AXIAL LUGS - RER75F2R20RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 30W 1% AXIAL LUGS
RER75F2R20RC02
RES 2.2 OHM 30W 1% AXIAL LUGS RER75F2R20RC02
RES 2.2ohm 30W 1% AXIAL LUGS

RES 2.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2R20RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R20RC02-ND
Chassis Mount Resistors RER75F2R20RC02-ND
2.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2R20RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R20RC02
Chassis Mount Resistors RER75F2R20RC02
RES CHAS MNT 2.2 OHM 1% 30W

RES CHAS MNT 2.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R20RC02 RER75F2R20RC02-ND RER75F2R20RC02
Product Name RES 2.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details