Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2R15RCSL

Description
2.15 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.15 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2R15RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R15RCSL-ND
Chassis Mount Resistors RER75F2R15RCSL-ND
2.15 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.15 OHM 30W 1% AXIAL LUGS - RER75F2R15RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 30W 1% AXIAL LUGS
RER75F2R15RCSL
RES 2.15 OHM 30W 1% AXIAL LUGS RER75F2R15RCSL
RES 2.15ohm 30W 1% AXIAL LUGS

RES 2.15ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2R15RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R15RCSL
Chassis Mount Resistors RER75F2R15RCSL
RES CHAS MNT 2.15 OHM 1% 30W

RES CHAS MNT 2.15 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R15RCSL-ND RER75F2R15RCSL RER75F2R15RCSL
Product Name Chassis Mount Resistors RES 2.15 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers