Res Wirewound 2.15 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
2.15 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.15 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F2R15RC02 | RER75F2R15RC02-ND | RER75F2R15RC02 |
| Product Name | Res Wirewound 2.15 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |